Abracon, LLC ASPI-0418FS Wirewound (Resin Shield) ASPI-0418FS-150M-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1 A Saturation Current: 1.1 A DC Resistance Max: 220 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1 A Saturation Current: 1.1 A DC Resistance Max: 220 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0418FS Wirewound (Resin Shield) - ASPI-0418FS-150M-T3 - Abracon, LLC
Spicewood, TX, United States
ASPI-0418FS Wirewound (Resin Shield)
ASPI-0418FS-150M-T3
ASPI-0418FS Wirewound (Resin Shield) ASPI-0418FS-150M-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1 A Saturation Current: 1.1 A DC Resistance Max: 220 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0418FS
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 1 A
  • Saturation Current: 1.1 A
  • DC Resistance Max: 220 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0418FS-150M-T3
Product Name ASPI-0418FS Wirewound (Resin Shield)
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details