Triad Magnetics Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics CMT908K

Description
COMMON MODE TOROIDAL INDUCTOR KIT, 8 PIECES; Inductor Kit Type:Toroidal Inductors Sample Kit; Range of Inductance Values:2mH to 16mH; No. of Items in Kit:8; Product Range:-; Kit Contents:8-Pcs of 2mH to 16mH Inductors RoHS Compliant: Yes
Datasheet
Description
COMMON MODE TOROIDAL INDUCTOR KIT, 8 PIECES; Inductor Kit Type:Toroidal Inductors Sample Kit; Range of Inductance Values:2mH to 16mH; No. of Items in Kit:8; Product Range:-; Kit Contents:8-Pcs of 2mH to 16mH Inductors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics - 74R1838 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics
74R1838
Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics 74R1838
COMMON MODE TOROIDAL INDUCTOR KIT, 8 PIECES; Inductor Kit Type:Toroidal Inductors Sample Kit; Range of Inductance Values:2mH to 16mH; No. of Items in Kit:8; Product Range:-; Kit Contents:8-Pcs of 2mH to 16mH Inductors RoHS Compliant: Yes

COMMON MODE TOROIDAL INDUCTOR KIT, 8 PIECES; Inductor Kit Type:Toroidal Inductors Sample Kit; Range of Inductance Values:2mH to 16mH; No. of Items in Kit:8; Product Range:-; Kit Contents:8-Pcs of 2mH to 16mH Inductors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R1838
Product Name Common Mode Toroidal Inductor Kit, 8 Pieces; Inductor Kit Type Triad Magnetics
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details