Abracon, LLC ASGTX5 XO (Standard) Crystal ASGTX5DAF1-125.0000T2

Description
Series: ASGTX5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±3ppm Current - Supply (Max): 90mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
Series: ASGTX5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±3ppm Current - Supply (Max): 90mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASGTX5 XO (Standard) Crystal - ASGTX5DAF1-125.0000T2 - Abracon, LLC
Spicewood, TX, United States
ASGTX5 XO (Standard) Crystal
ASGTX5DAF1-125.0000T2
ASGTX5 XO (Standard) Crystal ASGTX5DAF1-125.0000T2
Series: ASGTX5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±3ppm Current - Supply (Max): 90mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
  • Series: ASGTX5
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 125 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±3ppm
  • Current - Supply (Max): 90mA
  • Package / Case: 5.00mm x 3.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ASGTX5DAF1-125.0000T2-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 8-SMD, No Lead

125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASGTX5DAF1-125.0000T2 ASGTX5DAF1-125.0000T2-ND
Product Name ASGTX5 XO (Standard) Crystal Oscillators
Frequency 125 MHz
Frequency Stability 3 ppm 3 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3 Volts; 3.3V 3.3 Volts
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC276-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-2170-1319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - CD4541BPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers