Abracon, LLC ASEMP XO (Standard) MEMS ASEMPC-70.000MHZ-LR-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 70 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 70 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASEMP XO (Standard) MEMS - ASEMPC-70.000MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASEMP XO (Standard) MEMS
ASEMPC-70.000MHZ-LR-T
ASEMP XO (Standard) MEMS ASEMPC-70.000MHZ-LR-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASEMP Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 70 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASEMP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 70 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Mems Osc Xo 70.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 45T7365 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc Xo 70.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
45T7365
Mems Osc Xo 70.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon 45T7365
MEMS OSC XO 70.0000MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

MEMS OSC XO 70.0000MHZ CMOS SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ASEMPC-70.000MHZ-LR-T 45T7365
Product Name ASEMP XO (Standard) MEMS Mems Osc Xo 70.0000Mhz Cmos Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 70 MHz
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Crystals, Oscillators, Resonators - Oscillators - 1337849-500SAAA80M0000ACFR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 80 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWR - 025203-NE555PWR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP
Frequency 0.1000 MHz
View Details
3 suppliers