Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWR NE555PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 025203-NE555PWR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Family Name: NE555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): TS555IPT; TS555IP; M51848P; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 025203-NE555PWR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Family Name: NE555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): TS555IPT; TS555IP; M51848P; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWR - 025203-NE555PWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWR
025203-NE555PWR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWR 025203-NE555PWR
Manufacturer: Texas Instruments Win Source Part Number: 025203-NE555PWR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Family Name: NE555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): TS555IPT; TS555IP; M51848P; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 025203-NE555PWR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 100kHz
Family Name: NE555
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): TS555IPT; TS555IP; M51848P;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - NE555PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NE555PWR
Clock/Timing - Programmable Timers and Oscillators NE555PWR
IC OSC SGL TIMER 100KHZ 8TSSOP

IC OSC SGL TIMER 100KHZ 8TSSOP

Supplier's Site Datasheet
Programmable Timers and Oscillators - NE555PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE555PWR
Programmable Timers and Oscillators NE555PWR
555 Type, Timer/Oscillator (Single) IC 100kHz 8-TSSOP

555 Type, Timer/Oscillator (Single) IC 100kHz 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 025203-NE555PWR NE555PWR NE555PWR
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PWR Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP Surface Mount; Surface Mount Surface Mount; 8-TSSOP (0.173\", 4.40mm Width)
Frequency 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556D - 081967-NE556D - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillator Crystal - 510BAA200M000BAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers