Abracon, LLC ASDMB XO (Standard) MEMS ASDMB-8.000MHZ-XY-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDMB Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 8 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDMB Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 8 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASDMB XO (Standard) MEMS - ASDMB-8.000MHZ-XY-T - Abracon, LLC
Spicewood, TX, United States
ASDMB XO (Standard) MEMS
ASDMB-8.000MHZ-XY-T
ASDMB XO (Standard) MEMS ASDMB-8.000MHZ-XY-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDMB Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 8 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASDMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 8 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1350655-ASDMB-8.000MHZ-XY-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1350655-ASDMB-8.000MHZ-XY-T
Crystals, Oscillators, Resonators - Oscillators 1350655-ASDMB-8.000MHZ-XY-T
Win Source Part Number: 1350655-ASDMB-8.000M HZ-XY-T Category: Crystals, Oscillators, Resonators - Oscillators Series: ASDMB, Pure Silicon™ Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Frequency: 8 MHz Function: Standby (Power Down) Output: LVCMOS Frequency Stability: ±10ppm Current - Supply (Max): 16mA Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1350655-ASDMB-8.000MHZ-XY-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ASDMB, Pure Silicon™
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Frequency: 8 MHz
Function: Standby (Power Down)
Output: LVCMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 16mA
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 535-11170-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11170-6-ND
Oscillators 535-11170-6-ND
8MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

8MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11170-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11170-1-ND
Oscillators 535-11170-1-ND
8MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

8MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-11170-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11170-2-ND
Oscillators 535-11170-2-ND
8MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

8MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 8.0000MHZ LVCMOS SMD

MEMS OSC XO 8.0000MHZ LVCMOS SMD

Supplier's Site
Mems Oscillator, 8Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon - 39T2761 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 8Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon
39T2761
Mems Oscillator, 8Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon 39T2761
MEMS OSCILLATOR, 8MHZ, 2.5 X 2MM, CMOS; Frequency Nom:8MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Supply Voltage Nom:3.3V; Product Range:ASDMB Series; Oscillator Output Compatibility:CMOS; Frequency:8MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 8MHZ, 2.5 X 2MM, CMOS; Frequency Nom:8MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Supply Voltage Nom:3.3V; Product Range:ASDMB Series; Oscillator Output Compatibility:CMOS; Frequency:8MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Oscillator, 8Mhz, Smd; Frequency Abracon - 38T0619 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 8Mhz, Smd; Frequency Abracon
38T0619
Mems Oscillator, 8Mhz, Smd; Frequency Abracon 38T0619
MEMS OSCILLATOR, 8MHZ, SMD; Frequency:8MHz; Frequency Stability:10ppm; Frequency Tolerance:± 10ppm; Load Capacitance:15pF; No. of Pins:4; Operating Temperature Range:-40°C to +105°C; Oscillator Mounting:SMD; Reel Quantity:1000 RoHS Compliant: Yes

MEMS OSCILLATOR, 8MHZ, SMD; Frequency:8MHz; Frequency Stability:10ppm; Frequency Tolerance:± 10ppm; Load Capacitance:15pF; No. of Pins:4; Operating Temperature Range:-40°C to +105°C; Oscillator Mounting:SMD; Reel Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASDMB-8.000MHZ-XY-T 1350655-ASDMB-8.000MHZ-XY-T 535-11170-6-ND ASDMB-8.000MHZ-XY-T 39T2761 38T0619
Product Name ASDMB XO (Standard) MEMS Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators Mems Oscillator, 8Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon Mems Oscillator, 8Mhz, Smd; Frequency Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data