SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9003AC-23-18EQ-24.000000T

Description
Win Source Part Number: 1086544-SIT9003AC-23 -18EQ-24.000000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9003 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 3.5mA Current - Supply (Disable) (Max): 0.8µA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9003AC-23-18EQ-24 .000000T-ND,1473-SIT 9003AC-23-18EQ-24.00 0000TTR
Request a Quote Datasheet
Description
Win Source Part Number: 1086544-SIT9003AC-23 -18EQ-24.000000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9003 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 3.5mA Current - Supply (Disable) (Max): 0.8µA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9003AC-23-18EQ-24 .000000T-ND,1473-SIT 9003AC-23-18EQ-24.00 0000TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1086544-SIT9003AC-23-18EQ-24.000000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1086544-SIT9003AC-23-18EQ-24.000000T
Crystals, Oscillators, Resonators - Oscillators 1086544-SIT9003AC-23-18EQ-24.000000T
Win Source Part Number: 1086544-SIT9003AC-23 -18EQ-24.000000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9003 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 3.5mA Current - Supply (Disable) (Max): 0.8µA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9003AC-23-18EQ-24 .000000T-ND,1473-SIT 9003AC-23-18EQ-24.00 0000TTR

Win Source Part Number: 1086544-SIT9003AC-23-18EQ-24.000000T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9003
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±50ppm
Current - Supply (Max): 3.5mA
Current - Supply (Disable) (Max): 0.8µA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT9003AC-23-18EQ-24.000000T-ND,1473-SIT9003AC-23-18EQ-24.000000TTR

Buy Now Datasheet
Oscillators - 1473-SIT9003AC-23-18EQ-24.000000TTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1086544-SIT9003AC-23-18EQ-24.000000T 1473-SIT9003AC-23-18EQ-24.000000TTR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details