Abracon, LLC ASDAIG XO (Standard) Crystal ASDAIG3-33.000MHZ-X-K-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDAIG Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.95 mm Operating Temperature: -40°C ~ 105°C Frequency: 33 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 4mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDAIG Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.95 mm Operating Temperature: -40°C ~ 105°C Frequency: 33 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 4mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon ASDAIG series HCMOS SMD crystal oscillator is designed for automotive and industrial applications, featuring a compact size of 2.5mm x 2.0mm x 0.95mm. It operates at a nominal frequency of 33MHz with a frequency stability of ±30ppm. The device is AEC-Q200 qualified, ensuring reliability in automotive environments. It supports an extended operating temperature range from -40°C to +125°C and is RoHS compliant. The oscillator requires a supply voltage of 1.8V and has a low power consumption, making it suitable for various electronic applications. The product is hermetically sealed, providing protection against environmental factors.

Datasheet Summary
Powered by GS/AI

The Abracon ASDAIG series HCMOS SMD crystal oscillator is designed for automotive and industrial applications, featuring a compact size of 2.5mm x 2.0mm x 0.95mm. It operates at a nominal frequency of 33MHz with a frequency stability of ±30ppm. The device is AEC-Q200 qualified, ensuring reliability in automotive environments. It supports an extended operating temperature range from -40°C to +125°C and is RoHS compliant. The oscillator requires a supply voltage of 1.8V and has a low power consumption, making it suitable for various electronic applications. The product is hermetically sealed, providing protection against environmental factors.

Suppliers

Company
Product
Description
Supplier Links
ASDAIG XO (Standard) Crystal - ASDAIG3-33.000MHZ-X-K-T - Abracon, LLC
Spicewood, TX, United States
ASDAIG XO (Standard) Crystal
ASDAIG3-33.000MHZ-X-K-T
ASDAIG XO (Standard) Crystal ASDAIG3-33.000MHZ-X-K-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDAIG Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 0.95 mm Operating Temperature: -40°C ~ 105°C Frequency: 33 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 1.8V Frequency Stability: ±30ppm Current - Supply (Max): 4mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Rating: AEC-Q200 Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASDAIG
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.95 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 33 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 4mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Rating: AEC-Q200
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-14776-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14776-2-ND
Oscillators 535-14776-2-ND
33MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

33MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, Aec-Q200, 33Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Abracon - 84AC6292 - Newark, An Avnet Company
Chicago, IL, United States
Osc, Aec-Q200, 33Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Abracon
84AC6292
Osc, Aec-Q200, 33Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Abracon 84AC6292
OSC, AEC-Q200, 33MHZ, HCMOS, 2.5MM X 2MM; Frequency Nom:33MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:ASDAIG Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSC, AEC-Q200, 33MHZ, HCMOS, 2.5MM X 2MM; Frequency Nom:33MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:ASDAIG Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, Aec-Q200, 33Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Abracon - 84AC6291 - Newark, An Avnet Company
Chicago, IL, United States
Osc, Aec-Q200, 33Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Abracon
84AC6291
Osc, Aec-Q200, 33Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Abracon 84AC6291
OSC, AEC-Q200, 33MHZ, HCMOS, 2.5MM X 2MM; Frequency Nom:33MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:ASDAIG Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSC, AEC-Q200, 33MHZ, HCMOS, 2.5MM X 2MM; Frequency Nom:33MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:ASDAIG Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASDAIG3-33.000MHZ-X-K-T 535-14776-2-ND 84AC6292
Product Name ASDAIG XO (Standard) Crystal Oscillators Osc, Aec-Q200, 33Mhz, Hcmos, 2.5Mm X 2Mm; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 33 MHz 33 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510BAB-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Newest Parts - LM5642MTCX - 1200470-LM5642MTCX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 4.5V ~ 36V
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details