Texas Instruments Newest Parts - LM5642MTCX LM5642MTCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200470-LM5642MTCX Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.5V ~ 36V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Duty Cycle (Maximum): 98.9% Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: LM5642 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 200kHz
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200470-LM5642MTCX Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.5V ~ 36V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Duty Cycle (Maximum): 98.9% Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: LM5642 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 200kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LM5642MTCX - 1200470-LM5642MTCX - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM5642MTCX
1200470-LM5642MTCX
Newest Parts - LM5642MTCX 1200470-LM5642MTCX
Manufacturer: Texas Instruments Win Source Part Number: 1200470-LM5642MTCX Packaging: Reel Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Soft Start Supply Voltage: 4.5V ~ 36V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Duty Cycle (Maximum): 98.9% Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: LM5642 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Switching Frequency: 200kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1200470-LM5642MTCX
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 4.5V ~ 36V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Duty Cycle (Maximum): 98.9%
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: LM5642
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Switching Frequency: 200kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1200470-LM5642MTCX
Product Name Newest Parts - LM5642MTCX
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-1612MV-320-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 296-47538-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details