Abracon, LLC ASCSM XO (Standard) MEMS ASCSM-72.000MHZ-LR-T

Description
RoHS/RoHS II Compliant Series: ASCSM Type: XO (Standard) Subtype: MEMS Length: 1.79 mm Width: 1.25 mm Height: 0.69 mm Operating Temperature: -40°C ~ 85°C Frequency: 72 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.7V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 6.5mA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASCSM Type: XO (Standard) Subtype: MEMS Length: 1.79 mm Width: 1.25 mm Height: 0.69 mm Operating Temperature: -40°C ~ 85°C Frequency: 72 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.7V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 6.5mA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASCSM XO (Standard) MEMS - ASCSM-72.000MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASCSM XO (Standard) MEMS
ASCSM-72.000MHZ-LR-T
ASCSM XO (Standard) MEMS ASCSM-72.000MHZ-LR-T
RoHS/RoHS II Compliant Series: ASCSM Type: XO (Standard) Subtype: MEMS Length: 1.79 mm Width: 1.25 mm Height: 0.69 mm Operating Temperature: -40°C ~ 85°C Frequency: 72 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.7V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 6.5mA Package / Case: 4-UFBGA, CSPBGA Mounting Type: Surface Mount Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ASCSM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.79 mm
  • Width: 1.25 mm
  • Height: 0.69 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 72 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.7V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 6.5mA
  • Package / Case: 4-UFBGA, CSPBGA
  • Mounting Type: Surface Mount
  • Part Status: Obsolete
Supplier's Site Datasheet
Oscillators - ASCSM-72.000MHZ-LR-T-ND - DigiKey
Thief River Falls, MN, United States
72MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-UFBGA, CSPBGA

72MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-UFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASCSM-72.000MHZ-LR-T ASCSM-72.000MHZ-LR-T-ND
Product Name ASCSM XO (Standard) MEMS Oscillators
Features / Standards RoHS Lead-Free
Frequency 72 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Surface Mount Oscillators - ECS-2018-120-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - SN74LS629D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details