Abracon, LLC ASCO XO (Standard) Crystal ASCO2-3.6864MHZ-L-T3

Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 3mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 3mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASCO XO (Standard) Crystal - ASCO2-3.6864MHZ-L-T3 - Abracon, LLC
Spicewood, TX, United States
ASCO XO (Standard) Crystal
ASCO2-3.6864MHZ-L-T3
ASCO XO (Standard) Crystal ASCO2-3.6864MHZ-L-T3
RoHS/RoHS II Compliant Series: ASCO Type: XO (Standard) Subtype: Crystal Length: 1.6 mm Width: 1.2 mm Height: 0.7 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.8V Frequency Stability: ±50ppm Current - Supply (Max): 3mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ASCO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.7 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 3.6864 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 3mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Obsolete
Supplier's Site Datasheet
Oscillators - ASCO2-3.6864MHZ-L-T3-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

3.6864MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number ASCO2-3.6864MHZ-L-T3 ASCO2-3.6864MHZ-L-T3-ND
Product Name ASCO XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 3.69 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.042180 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.20E-5 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details