Abracon, LLC Oscillators ASA7-50.000MHZ-LR-T

Description
XTAL OSC XO 50 MHZ 1.2V CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 50 MHZ 1.2V CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 535-ASA7-50.000MHZ-LR-TTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50 MHZ 1.2V CMOS SMD

XTAL OSC XO 50 MHZ 1.2V CMOS SMD

Buy Now Datasheet
Oscillators - 535-ASA7-50.000MHZ-LR-TCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50 MHZ 1.2V CMOS SMD

XTAL OSC XO 50 MHZ 1.2V CMOS SMD

Buy Now Datasheet
Oscillators - 535-ASA7-50.000MHZ-LR-TDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50 MHZ 1.2V CMOS SMD

XTAL OSC XO 50 MHZ 1.2V CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 535-ASA7-50.000MHZ-LR-TTR-ND
Product Name Oscillators
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Oscillators - XC277-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4536BD3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details