Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555D SA555D

Description
Manufacturer: Texas Instruments Win Source Part Number: 082113-SA555D Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082113-SA555D Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555D - 082113-SA555D - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555D
082113-SA555D
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555D 082113-SA555D
Manufacturer: Texas Instruments Win Source Part Number: 082113-SA555D Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 082113-SA555D
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
Programmable Timers and Oscillators - SA555D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SA555D
Programmable Timers and Oscillators SA555D
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now
Clock/Timing - Programmable Timers and Oscillators - SA555D - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
SA555D
Clock/Timing - Programmable Timers and Oscillators SA555D
IC OSC SGL TIMER 100KHZ 8-SOIC

IC OSC SGL TIMER 100KHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 082113-SA555D SA555D SA555D
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555D Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SE555D - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 1735871 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details