Abracon, LLC ART Passive Tag ART923X855406TX02

Description
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 902 ~ 928 Bandwidth Range: NA Length: 85 mm Width: 54 mm Height: 0.635 mm Gain Display: 3 Polarization: Linear Mounting: Surface Mount Features: UHF Band, ISO 18000-6C/EPC Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 902 ~ 928 Bandwidth Range: NA Length: 85 mm Width: 54 mm Height: 0.635 mm Gain Display: 3 Polarization: Linear Mounting: Surface Mount Features: UHF Band, ISO 18000-6C/EPC Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ART Passive Tag - ART923X855406TX02 - Abracon, LLC
Spicewood, TX, United States
ART Passive Tag
ART923X855406TX02
ART Passive Tag ART923X855406TX02
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 902 ~ 928 Bandwidth Range: NA Length: 85 mm Width: 54 mm Height: 0.635 mm Gain Display: 3 Polarization: Linear Mounting: Surface Mount Features: UHF Band, ISO 18000-6C/EPC Part Status: Active

RoHS/RoHS II Compliant

  • Series: ART
  • Type: Passive Tag
  • Protocol: RFID Tag Antenna
  • Frequency Range: 902 ~ 928
  • Bandwidth Range: NA
  • Length: 85 mm
  • Width: 54 mm
  • Height: 0.635 mm
  • Gain Display: 3
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: UHF Band, ISO 18000-6C/EPC
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Antennas
Product Number ART923X855406TX02
Product Name ART Passive Tag
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Antennas - 2195849-6 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details