Abracon, LLC ART Passive Tag ART868X130903TX13

Description
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 865 ~ 868 Bandwidth Range: NA Length: 13 mm Width: 9 mm Height: 3 mm Gain Display: 1 Polarization: Linear Mounting: Surface Mount Features: UHF Band, EPC Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 865 ~ 868 Bandwidth Range: NA Length: 13 mm Width: 9 mm Height: 3 mm Gain Display: 1 Polarization: Linear Mounting: Surface Mount Features: UHF Band, EPC Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spicewood, TX, United States
ART Passive Tag
ART868X130903TX13
ART Passive Tag ART868X130903TX13
RoHS/RoHS II Compliant Series: ART Type: Passive Tag Protocol: RFID Tag Antenna Frequency Range: 865 ~ 868 Bandwidth Range: NA Length: 13 mm Width: 9 mm Height: 3 mm Gain Display: 1 Polarization: Linear Mounting: Surface Mount Features: UHF Band, EPC Part Status: Active

RoHS/RoHS II Compliant

  • Series: ART
  • Type: Passive Tag
  • Protocol: RFID Tag Antenna
  • Frequency Range: 865 ~ 868
  • Bandwidth Range: NA
  • Length: 13 mm
  • Width: 9 mm
  • Height: 3 mm
  • Gain Display: 1
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: UHF Band, EPC
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Antennas
Product Number ART868X130903TX13
Product Name ART Passive Tag
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details