Abracon, LLC APAR Passive Patch APARM1504-SG3

Description
RoHS/RoHS II Compliant Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575 | 1602 Length: 15 mm Width: 15 mm Height: 4 mm Gain Display: -3 | -4.5 | 0.8 VSWR: 1.8 Polarization: RHCP Mounting: Thru-Hole Mount Features: Multiband patch antenna for GNSS / GPS/ GLONASS/ BeiDou/ Galileo Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575 | 1602 Length: 15 mm Width: 15 mm Height: 4 mm Gain Display: -3 | -4.5 | 0.8 VSWR: 1.8 Polarization: RHCP Mounting: Thru-Hole Mount Features: Multiband patch antenna for GNSS / GPS/ GLONASS/ BeiDou/ Galileo Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAR Passive Patch - APARM1504-SG3 - Abracon, LLC
Spicewood, TX, United States
APAR Passive Patch
APARM1504-SG3
APAR Passive Patch APARM1504-SG3
RoHS/RoHS II Compliant Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575 | 1602 Length: 15 mm Width: 15 mm Height: 4 mm Gain Display: -3 | -4.5 | 0.8 VSWR: 1.8 Polarization: RHCP Mounting: Thru-Hole Mount Features: Multiband patch antenna for GNSS / GPS/ GLONASS/ BeiDou/ Galileo Part Status: Active

RoHS/RoHS II Compliant

  • Series: APAR
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1561 | 1575 | 1602
  • Length: 15 mm
  • Width: 15 mm
  • Height: 4 mm
  • Gain Display: -3 | -4.5 | 0.8
  • VSWR: 1.8
  • Polarization: RHCP
  • Mounting: Thru-Hole Mount
  • Features: Multiband patch antenna for GNSS / GPS/ GLONASS/ BeiDou/ Galileo
  • Part Status: Active
Supplier's Site
RF Antennas - 535-14824-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14824-ND
RF Antennas 535-14824-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz -3dBi, -4.5dBi, 0.8dBi Solder Through Hole

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz -3dBi, -4.5dBi, 0.8dBi Solder Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 1.561GHz - 1.602GHz -3, -4.5, and 0.8dBi

Antennas 1.561GHz - 1.602GHz -3, -4.5, and 0.8dBi

Buy Now Datasheet
Patch Antenna, 1.602Ghz, 0.8Dbi Rohs Compliant Abracon - 34AH0242 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.602Ghz, 0.8Dbi Rohs Compliant Abracon
34AH0242
Patch Antenna, 1.602Ghz, 0.8Dbi Rohs Compliant Abracon 34AH0242
PATCH ANTENNA, 1.602GHZ, 0.8DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.602GHZ, 0.8DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - APARM1504-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APARM1504-SG3
RF Antennas APARM1504-SG3
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz -3dBi, -4.5dBi, 0.8dBi Solder Through Hole

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz -3dBi, -4.5dBi, 0.8dBi Solder Through Hole

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APARM1504-SG3 535-14824-ND APARM1504-SG3 34AH0242 APARM1504-SG3
Product Name APAR Passive Patch RF Antennas Antennas Patch Antenna, 1.602Ghz, 0.8Dbi Rohs Compliant Abracon RF Antennas
Applications GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1561.0 to 1602.0 MHz
Gain -3 to 0.8000 dB -4.5 to 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Flexible PCB Antenna With 1.13mm Black Cable (L-10cm) + UFL Connector (25*14mm) - ET-FL12-5BL10C-UP38 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers