Abracon, LLC AOCJY4 VCOCXO Crystal AOCJY4B-13.000MHZ-E

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: CMOS Voltage - Supply: 12V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: CMOS Voltage - Supply: 12V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AOCJY4B-13.000MHZ-E is an oven-controlled crystal oscillator (VCOCXO) from Abracon, LLC, designed for high precision applications. It features a compact leaded package measuring 36.1 x 27.2 x 13 mm and is RoHS compliant. The device operates within a temperature range of -40°C to +75°C and offers frequency stability of ±10 ppb over this range, with tighter stability options of ±2.0 ppb available for frequencies below 13 MHz. This oscillator provides either a CMOS or sinewave output, with a typical output level of 4.5V for logic high and 0.5V for logic low. It has a low power consumption of 1.5 watts in steady state and a warm-up stability of ±100 ppb in under three minutes. The AOCJY4B-13.000MHZ-E is suitable for applications in cellular infrastructure, radar systems, GPS tracking, and test equipment, making it a versatile choice for engineers seeking reliable frequency control solutions.

Datasheet Summary
Powered by GS/AI

The AOCJY4B-13.000MHZ-E is an oven-controlled crystal oscillator (VCOCXO) from Abracon, LLC, designed for high precision applications. It features a compact leaded package measuring 36.1 x 27.2 x 13 mm and is RoHS compliant. The device operates within a temperature range of -40°C to +75°C and offers frequency stability of ±10 ppb over this range, with tighter stability options of ±2.0 ppb available for frequencies below 13 MHz. This oscillator provides either a CMOS or sinewave output, with a typical output level of 4.5V for logic high and 0.5V for logic low. It has a low power consumption of 1.5 watts in steady state and a warm-up stability of ±100 ppb in under three minutes. The AOCJY4B-13.000MHZ-E is suitable for applications in cellular infrastructure, radar systems, GPS tracking, and test equipment, making it a versatile choice for engineers seeking reliable frequency control solutions.

Suppliers

Company
Product
Description
Supplier Links
AOCJY4 VCOCXO Crystal - AOCJY4B-13.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY4 VCOCXO Crystal
AOCJY4B-13.000MHZ-E
AOCJY4 VCOCXO Crystal AOCJY4B-13.000MHZ-E
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: CMOS Voltage - Supply: 12V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY4
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 36.1 mm
  • Width: 27.2 mm
  • Height: 13 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 13 MHz
  • Output: CMOS
  • Voltage - Supply: 12V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AOCJY4B-13.000MHZ-E-ND - DigiKey
Thief River Falls, MN, United States
"13MHz VCOCXO CMOS Oscillator 12V 6-DIP (0.701"", 17.80mm), 5 Leads"

"13MHz VCOCXO CMOS Oscillator 12V 6-DIP (0.701"", 17.80mm), 5 Leads"

Buy Now Datasheet
Xtal Osc Vcocxo 13.0000Mhz Cmos / Tray Rohs Compliant Abracon - 38T0520 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcocxo 13.0000Mhz Cmos / Tray Rohs Compliant Abracon
38T0520
Xtal Osc Vcocxo 13.0000Mhz Cmos / Tray Rohs Compliant Abracon 38T0520
XTAL OSC VCOCXO 13.0000MHZ CMOS / Tray RoHS Compliant: Yes

XTAL OSC VCOCXO 13.0000MHZ CMOS / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AOCJY4B-13.000MHZ-E AOCJY4B-13.000MHZ-E-ND 38T0520
Product Name AOCJY4 VCOCXO Crystal Oscillators Xtal Osc Vcocxo 13.0000Mhz Cmos / Tray Rohs Compliant Abracon
Package / Form Factor Through Hole Through Hole; "6-DIP (0.701"", 17.80mm), 5 Leads"
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 13 MHz
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA20M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Oscillators - 296-LMK61E08-SIATTR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Programmable
View Details
4 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
4 Pin Oscillator TV21 - TV21-33020S-40.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV21
Frequency 40 MHz
View Details