Abracon, LLC AOCJY4 VCOCXO Crystal AOCJY4A-10.000MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 10 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±2ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 10 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±2ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY4 VCOCXO Crystal - AOCJY4A-10.000MHZ - Abracon, LLC
Spicewood, TX, United States
AOCJY4 VCOCXO Crystal
AOCJY4A-10.000MHZ
AOCJY4 VCOCXO Crystal AOCJY4A-10.000MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 10 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±2ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY4
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 36.1 mm
  • Width: 27.2 mm
  • Height: 13 mm
  • Operating Temperature: 0°C ~ 50°C
  • Frequency: 10 MHz
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: ±2ppb
  • Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AOCJY4A-10.000MHZ-ND - DigiKey
Thief River Falls, MN, United States
"10MHz VCOCXO CMOS Oscillator 5V 6-DIP (0.701"", 17.80mm), 5 Leads"

"10MHz VCOCXO CMOS Oscillator 5V 6-DIP (0.701"", 17.80mm), 5 Leads"

Buy Now Datasheet
Xtal Osc Vcocxo 10.0000Mhz Cmos / Tray Rohs Compliant Abracon - 38T0477 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcocxo 10.0000Mhz Cmos / Tray Rohs Compliant Abracon
38T0477
Xtal Osc Vcocxo 10.0000Mhz Cmos / Tray Rohs Compliant Abracon 38T0477
XTAL OSC VCOCXO 10.0000MHZ CMOS / Tray RoHS Compliant: Yes

XTAL OSC VCOCXO 10.0000MHZ CMOS / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AOCJY4A-10.000MHZ AOCJY4A-10.000MHZ-ND 38T0477
Product Name AOCJY4 VCOCXO Crystal Oscillators Xtal Osc Vcocxo 10.0000Mhz Cmos / Tray Rohs Compliant Abracon
Package / Form Factor Through Hole Through Hole; "6-DIP (0.701"", 17.80mm), 5 Leads"
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 10 MHz
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA66M6670BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BE - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S7 - S73305T-4.096-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4.1 MHz
Frequency Stability 50 ppm
View Details