Texas Instruments Programmable Timers and Oscillators CD4536BE

Description
Programmable Timer IC 5MHz 16-PDIP
Datasheet
Description
Programmable Timer IC 5MHz 16-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - CD4536BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CD4536BE
Programmable Timers and Oscillators CD4536BE
Programmable Timer IC 5MHz 16-PDIP

Programmable Timer IC 5MHz 16-PDIP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - CD4536BE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CD4536BE
Clock/Timing - Programmable Timers and Oscillators CD4536BE
IC OSC PROG TIMER 5MHZ 16DIP

IC OSC PROG TIMER 5MHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number CD4536BE CD4536BE
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm) Through Hole
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-51342-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Programmable Oscillators - 500SABA-ACH - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 85 C (32 to 185 F)
View Details