Abracon, LLC AOCJY3 VCOCXO Crystal AOCJY3B-38.880MHZ-SW

Description
RoHS/RoHS II Compliant Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 38.88 MHz Output: Sine Wave Voltage - Supply: 12V Frequency Stability: ±5ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 38.88 MHz Output: Sine Wave Voltage - Supply: 12V Frequency Stability: ±5ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY3 VCOCXO Crystal - AOCJY3B-38.880MHZ-SW - Abracon, LLC
Spicewood, TX, United States
AOCJY3 VCOCXO Crystal
AOCJY3B-38.880MHZ-SW
AOCJY3 VCOCXO Crystal AOCJY3B-38.880MHZ-SW
RoHS/RoHS II Compliant Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 38.88 MHz Output: Sine Wave Voltage - Supply: 12V Frequency Stability: ±5ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY3
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 25.4 mm
  • Height: 13 mm
  • Operating Temperature: 0°C ~ 50°C
  • Frequency: 38.88 MHz
  • Output: Sine Wave
  • Voltage - Supply: 12V
  • Frequency Stability: ±5ppb
  • Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY3B-38.880MHZ-SW
Product Name AOCJY3 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 38.88 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-0.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details