Abracon, LLC AOCJY2 VCOCXO Crystal AOCJY2A-100.000MHZ-E-SW

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY2 VCOCXO Crystal - AOCJY2A-100.000MHZ-E-SW - Abracon, LLC
Spicewood, TX, United States
AOCJY2 VCOCXO Crystal
AOCJY2A-100.000MHZ-E-SW
AOCJY2 VCOCXO Crystal AOCJY2A-100.000MHZ-E-SW
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY2
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 21 mm
  • Width: 21 mm
  • Height: 11 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 100 MHz
  • Output: Sine Wave
  • Voltage - Supply: 5V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Vcocxo 100.0000Mhz Snwv / Tray Rohs Compliant Abracon - 38T0342 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcocxo 100.0000Mhz Snwv / Tray Rohs Compliant Abracon
38T0342
Xtal Osc Vcocxo 100.0000Mhz Snwv / Tray Rohs Compliant Abracon 38T0342
XTAL OSC VCOCXO 100.0000MHZ SNWV / Tray RoHS Compliant: Yes

XTAL OSC VCOCXO 100.0000MHZ SNWV / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number AOCJY2A-100.000MHZ-E-SW 38T0342
Product Name AOCJY2 VCOCXO Crystal Xtal Osc Vcocxo 100.0000Mhz Snwv / Tray Rohs Compliant Abracon
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free RoHS
Frequency 100 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers