Abracon, LLC ANFCA Flexible NFC ANFCA-5040-A02(EOL)

Description
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 50 mm Width: 40 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 50 mm Width: 40 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANFCA Flexible NFC - ANFCA-5040-A02(EOL) - Abracon, LLC
Spicewood, TX, United States
ANFCA Flexible NFC
ANFCA-5040-A02(EOL)
ANFCA Flexible NFC ANFCA-5040-A02(EOL)
RoHS/RoHS II Compliant Series: ANFCA Type: Flexible NFC Protocol: NFC Antenna Frequency Range: 13.56 Bandwidth Range: NA Length: 50 mm Width: 40 mm Gain Display: NA Polarization: NA Mounting: Adhesive Tape Features: Ultra thin flexible, Ferrite sheet backing Part Status: Active

RoHS/RoHS II Compliant

  • Series: ANFCA
  • Type: Flexible NFC
  • Protocol: NFC Antenna
  • Frequency Range: 13.56
  • Bandwidth Range: NA
  • Length: 50 mm
  • Width: 40 mm
  • Gain Display: NA
  • Polarization: NA
  • Mounting: Adhesive Tape
  • Features: Ultra thin flexible, Ferrite sheet backing
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Antennas
Product Number ANFCA-5040-A02(EOL)
Product Name ANFCA Flexible NFC
Primary Frequency Range 0.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Telemetry Antennas - 1853073 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors Sma male
View Details