Abracon, LLC
RFID Antennas
ANFCA-4545-A01
Description
RFID Antenna 13.56MHz
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
535-12513-ND |
ANFCA-4545-A01 |
|
Product Name
|
RFID Antennas |
RFID Antennas |
|
Applications
|
RFID
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
Applications
RF Testing; TV or Radio Broadcast
Pattern Type
Omni directional
Polarization
Linear
View Details
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
864.0 to 868.0 MHz
Gain
4 dB
View Details
Applications
GSM, UMTS
Technology Type
Whip; Whip, Straight
View Details