Abracon, LLC
RFID Antennas
ANFCA-3225-A02
Description
RFID Antenna 13.56MHz
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
535-12515-ND |
ANFCA-3225-A02 |
|
Product Name
|
RFID Antennas |
RFID Antennas |
|
Applications
|
RFID
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain
1.3 to 5 dB
VSWR
3 :1
View Details
4 suppliers
Primary Frequency Range
? to 2700.0 MHz
View Details
3 suppliers
Applications
Multi-band
Pattern Type
Omni directional
Primary Frequency Range
698.0 to ? MHz
View Details