Abracon, LLC
RFID Antennas
ANFCA-2525-A02
Description
RFID Antenna 13.56MHz
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
ANFCA-2525-A02-ND |
ANFCA-2525-A02 |
|
Product Name
|
RFID Antennas |
RFID Antennas |
|
Applications
|
RFID
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Modem or Wireless Network; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
Eteily Technologies India Pvt. Ltd.
Applications
GPS
Pattern Type
Omni directional
Primary Frequency Range
1602.0 MHz
View Details
Primary Frequency Range
? to 2700.0 MHz
View Details
3 suppliers