Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-R90MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 900 nH Temperature Rise Current: 11 A Saturation Current: 22 A DC Resistance Max: 10 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 900 nH Temperature Rise Current: 11 A Saturation Current: 22 A DC Resistance Max: 10 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-R90MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-R90MT
AMPLA7030S Molded (Round Wire) AMPLA7030S-R90MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 900 nH Temperature Rise Current: 11 A Saturation Current: 22 A DC Resistance Max: 10 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 900 nH
  • Temperature Rise Current: 11 A
  • Saturation Current: 22 A
  • DC Resistance Max: 10 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-R90MTTR-ND - DigiKey
Thief River Falls, MN, United States
900nH Shielded Molded Inductor 11A 10mOhm Max Nonstandard

900nH Shielded Molded Inductor 11A 10mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 900Nh, Shielded, 11A; Inductance Abracon - 73AH9250 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 900Nh, Shielded, 11A; Inductance Abracon
73AH9250
Inductor, 900Nh, Shielded, 11A; Inductance Abracon 73AH9250
INDUCTOR, 900NH, SHIELDED, 11A; Inductance:900nH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:AMPLA7030S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 900NH, SHIELDED, 11A; Inductance:900nH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:AMPLA7030S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 900Nh, Shielded, 11A; Inductance Abracon - 73AH9249 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 900Nh, Shielded, 11A; Inductance Abracon
73AH9249
Inductor, 900Nh, Shielded, 11A; Inductance Abracon 73AH9249
INDUCTOR, 900NH, SHIELDED, 11A; Inductance:900nH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:AMPLA7030S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 900NH, SHIELDED, 11A; Inductance:900nH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:AMPLA7030S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-R90MT 535-AMPLA7030S-R90MTTR-ND 73AH9250
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 900Nh, Shielded, 11A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.9000 microH 0.9000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details