Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-R47MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 17.5 A Saturation Current: 26 A DC Resistance Max: 4.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 17.5 A Saturation Current: 26 A DC Resistance Max: 4.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-R47MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-R47MT
AMPLA7030S Molded (Round Wire) AMPLA7030S-R47MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 17.5 A Saturation Current: 26 A DC Resistance Max: 4.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 17.5 A
  • Saturation Current: 26 A
  • DC Resistance Max: 4.2 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-R47MTCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA7030S-R47MTDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA7030S-R47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 17.5A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Nh, Shielded, 17.5A; Inductance Abracon - 73AH9238 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 17.5A; Inductance Abracon
73AH9238
Inductor, 470Nh, Shielded, 17.5A; Inductance Abracon 73AH9238
INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:AMPLA7030S Series; DC Resistance Max:4200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:AMPLA7030S Series; DC Resistance Max:4200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 17.5A; Inductance Abracon - 73AH9237 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 17.5A; Inductance Abracon
73AH9237
Inductor, 470Nh, Shielded, 17.5A; Inductance Abracon 73AH9237
INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:AMPLA7030S Series; DC Resistance Max:4200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:AMPLA7030S Series; DC Resistance Max:4200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-R47MT 535-AMPLA7030S-R47MTCT-ND 73AH9238
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 470Nh, Shielded, 17.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676955-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Leaded Inductors - 1678344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
Automotive 0.0075uH 250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details