Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-470MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.75 A Saturation Current: 2 A DC Resistance Max: 363 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.75 A Saturation Current: 2 A DC Resistance Max: 363 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-470MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-470MT
AMPLA7030S Molded (Round Wire) AMPLA7030S-470MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.75 A Saturation Current: 2 A DC Resistance Max: 363 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 1.75 A
  • Saturation Current: 2 A
  • DC Resistance Max: 363 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-470MTTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard

47µH Shielded Molded Inductor 1.75A 363mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Shielded, 1.75A; Inductance Abracon - 73AH9283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 1.75A; Inductance Abracon
73AH9283
Inductor, 47Uh, Shielded, 1.75A; Inductance Abracon 73AH9283
INDUCTOR, 47UH, SHIELDED, 1.75A; Inductance:47µH; RMS Current (Irms):1.75A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:AMPLA7030S Series; DC Resistance Max:0.363ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 1.75A; Inductance:47µH; RMS Current (Irms):1.75A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:AMPLA7030S Series; DC Resistance Max:0.363ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Shielded, 1.75A; Inductance Abracon - 73AH9284 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 1.75A; Inductance Abracon
73AH9284
Inductor, 47Uh, Shielded, 1.75A; Inductance Abracon 73AH9284
INDUCTOR, 47UH, SHIELDED, 1.75A; Inductance:47µH; RMS Current (Irms):1.75A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:AMPLA7030S Series; DC Resistance Max:0.363ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 1.75A; Inductance:47µH; RMS Current (Irms):1.75A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:AMPLA7030S Series; DC Resistance Max:0.363ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-470MT 535-AMPLA7030S-470MTTR-ND 73AH9283
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 47Uh, Shielded, 1.75A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-1676949-7 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 0.6000 microH
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers