Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-2R7MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 7 A Saturation Current: 13 A DC Resistance Max: 27 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 7 A Saturation Current: 13 A DC Resistance Max: 27 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-2R7MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-2R7MT
AMPLA7030S Molded (Round Wire) AMPLA7030S-2R7MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 7 A Saturation Current: 13 A DC Resistance Max: 27 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.7 μH
  • Temperature Rise Current: 7 A
  • Saturation Current: 13 A
  • DC Resistance Max: 27 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-2R7MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Shielded Molded Inductor 7A 27mOhm Max Nonstandard

2.7µH Shielded Molded Inductor 7A 27mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.7Uh, Shielded, 7A; Inductance Abracon - 73AH9273 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, Shielded, 7A; Inductance Abracon
73AH9273
Inductor, 2.7Uh, Shielded, 7A; Inductance Abracon 73AH9273
INDUCTOR, 2.7UH, SHIELDED, 7A; Inductance:2.7µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:AMPLA7030S Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.7UH, SHIELDED, 7A; Inductance:2.7µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:AMPLA7030S Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.7Uh, Shielded, 7A; Inductance Abracon - 73AH9274 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, Shielded, 7A; Inductance Abracon
73AH9274
Inductor, 2.7Uh, Shielded, 7A; Inductance Abracon 73AH9274
INDUCTOR, 2.7UH, SHIELDED, 7A; Inductance:2.7µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:AMPLA7030S Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.7UH, SHIELDED, 7A; Inductance:2.7µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:AMPLA7030S Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-2R7MT 535-AMPLA7030S-2R7MTTR-ND 73AH9273
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 2.7Uh, Shielded, 7A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.7 microH 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details