Abracon, LLC AMPLA7030S Molded (Round Wire) AMPLA7030S-2R0MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2 μH Temperature Rise Current: 8.2 A Saturation Current: 15 A DC Resistance Max: 19 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2 μH Temperature Rise Current: 8.2 A Saturation Current: 15 A DC Resistance Max: 19 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7030S Molded (Round Wire) - AMPLA7030S-2R0MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7030S Molded (Round Wire)
AMPLA7030S-2R0MT
AMPLA7030S Molded (Round Wire) AMPLA7030S-2R0MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2 μH Temperature Rise Current: 8.2 A Saturation Current: 15 A DC Resistance Max: 19 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 6.6 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2 μH
  • Temperature Rise Current: 8.2 A
  • Saturation Current: 15 A
  • DC Resistance Max: 19 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 6.6 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7030S-2R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
2µH Shielded Molded Inductor 8.2A 19mOhm Max Nonstandard

2µH Shielded Molded Inductor 8.2A 19mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2Uh, Shielded, 8.2A; Inductance Abracon - 73AH9267 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2Uh, Shielded, 8.2A; Inductance Abracon
73AH9267
Inductor, 2Uh, Shielded, 8.2A; Inductance Abracon 73AH9267
INDUCTOR, 2UH, SHIELDED, 8.2A; Inductance:2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:AMPLA7030S Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2UH, SHIELDED, 8.2A; Inductance:2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:AMPLA7030S Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2Uh, Shielded, 8.2A; Inductance Abracon - 73AH9268 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2Uh, Shielded, 8.2A; Inductance Abracon
73AH9268
Inductor, 2Uh, Shielded, 8.2A; Inductance Abracon 73AH9268
INDUCTOR, 2UH, SHIELDED, 8.2A; Inductance:2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:AMPLA7030S Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2UH, SHIELDED, 8.2A; Inductance:2µH; RMS Current (Irms):8.2A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:AMPLA7030S Series; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7030S-2R0MT 535-AMPLA7030S-2R0MTTR-ND 73AH9267
Product Name AMPLA7030S Molded (Round Wire) Fixed Inductors Inductor, 2Uh, Shielded, 8.2A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2 microH 2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0024uH 250MHz 0.79A Inductor and Choke - 71-0402CS-2N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0024 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details