Abracon, LLC AMPLA7012S Molded (Round Wire) AMPLA7012S-3R3MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.2 A Saturation Current: 4 A DC Resistance Max: 103 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 6.6 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.2 A Saturation Current: 4 A DC Resistance Max: 103 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 6.6 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA7012S Molded (Round Wire) - AMPLA7012S-3R3MT - Abracon, LLC
Spicewood, TX, United States
AMPLA7012S Molded (Round Wire)
AMPLA7012S-3R3MT
AMPLA7012S Molded (Round Wire) AMPLA7012S-3R3MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.2 A Saturation Current: 4 A DC Resistance Max: 103 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7 mm Width: 6.6 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA7012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 3.2 A
  • Saturation Current: 4 A
  • DC Resistance Max: 103 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7 mm
  • Width: 6.6 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA7012S-3R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 3.2A 103mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 3.2A 103mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 3.2A; Inductance Abracon - 73AH9208 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 3.2A; Inductance Abracon
73AH9208
Inductor, 3.3Uh, Shielded, 3.2A; Inductance Abracon 73AH9208
INDUCTOR, 3.3UH, SHIELDED, 3.2A; Inductance:3.3µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:AMPLA7012S Series; DC Resistance Max:0.103ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 3.2A; Inductance:3.3µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:AMPLA7012S Series; DC Resistance Max:0.103ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 3.2A; Inductance Abracon - 73AH9207 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 3.2A; Inductance Abracon
73AH9207
Inductor, 3.3Uh, Shielded, 3.2A; Inductance Abracon 73AH9207
INDUCTOR, 3.3UH, SHIELDED, 3.2A; Inductance:3.3µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:AMPLA7012S Series; DC Resistance Max:0.103ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 3.2A; Inductance:3.3µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:AMPLA7012S Series; DC Resistance Max:0.103ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA7012S-3R3MT 535-AMPLA7012S-3R3MTTR-ND 73AH9208
Product Name AMPLA7012S Molded (Round Wire) Fixed Inductors Inductor, 3.3Uh, Shielded, 3.2A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details