Abracon, LLC AMPLA5030S Molded (Round Wire) AMPLA5030S-R25MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 250 nH Temperature Rise Current: 15 A Saturation Current: 20 A DC Resistance Max: 4.1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 250 nH Temperature Rise Current: 15 A Saturation Current: 20 A DC Resistance Max: 4.1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA5030S Molded (Round Wire) - AMPLA5030S-R25MT - Abracon, LLC
Spicewood, TX, United States
AMPLA5030S Molded (Round Wire)
AMPLA5030S-R25MT
AMPLA5030S Molded (Round Wire) AMPLA5030S-R25MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 250 nH Temperature Rise Current: 15 A Saturation Current: 20 A DC Resistance Max: 4.1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA5030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 250 nH
  • Temperature Rise Current: 15 A
  • Saturation Current: 20 A
  • DC Resistance Max: 4.1 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.2 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Inductor, 250Nh, Shielded, 15A; Inductance Abracon - 73AH9153 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 250Nh, Shielded, 15A; Inductance Abracon
73AH9153
Inductor, 250Nh, Shielded, 15A; Inductance Abracon 73AH9153
INDUCTOR, 250NH, SHIELDED, 15A; Inductance:250nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:AMPLA5030S Series; DC Resistance Max:4100µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 250NH, SHIELDED, 15A; Inductance:250nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:AMPLA5030S Series; DC Resistance Max:4100µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 250Nh, Shielded, 15A; Inductance Abracon - 73AH9154 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 250Nh, Shielded, 15A; Inductance Abracon
73AH9154
Inductor, 250Nh, Shielded, 15A; Inductance Abracon 73AH9154
INDUCTOR, 250NH, SHIELDED, 15A; Inductance:250nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:AMPLA5030S Series; DC Resistance Max:4100µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 250NH, SHIELDED, 15A; Inductance:250nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:AMPLA5030S Series; DC Resistance Max:4100µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA5030S-R25MT 73AH9153
Product Name AMPLA5030S Molded (Round Wire) Inductor, 250Nh, Shielded, 15A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.2500 microH 0.2500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details