Abracon, LLC AMPLA5030S Molded (Round Wire) AMPLA5030S-R20NT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 200 nH Temperature Rise Current: 16 A Saturation Current: 25 A DC Resistance Max: 3.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 200 nH Temperature Rise Current: 16 A Saturation Current: 25 A DC Resistance Max: 3.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA5030S Molded (Round Wire) - AMPLA5030S-R20NT - Abracon, LLC
Spicewood, TX, United States
AMPLA5030S Molded (Round Wire)
AMPLA5030S-R20NT
AMPLA5030S Molded (Round Wire) AMPLA5030S-R20NT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 200 nH Temperature Rise Current: 16 A Saturation Current: 25 A DC Resistance Max: 3.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA5030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 200 nH
  • Temperature Rise Current: 16 A
  • Saturation Current: 25 A
  • DC Resistance Max: 3.2 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.2 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA5030S-R20NTTR-ND - DigiKey
Thief River Falls, MN, United States
200nH Shielded Molded Inductor 16A 3.2mOhm Max Nonstandard

200nH Shielded Molded Inductor 16A 3.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 200Nh, Shielded, 16A; Inductance Abracon - 73AH9151 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 200Nh, Shielded, 16A; Inductance Abracon
73AH9151
Inductor, 200Nh, Shielded, 16A; Inductance Abracon 73AH9151
INDUCTOR, 200NH, SHIELDED, 16A; Inductance:200nH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:AMPLA5030S Series; DC Resistance Max:3200µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 200NH, SHIELDED, 16A; Inductance:200nH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:AMPLA5030S Series; DC Resistance Max:3200µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 200Nh, Shielded, 16A; Inductance Abracon - 73AH9152 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 200Nh, Shielded, 16A; Inductance Abracon
73AH9152
Inductor, 200Nh, Shielded, 16A; Inductance Abracon 73AH9152
INDUCTOR, 200NH, SHIELDED, 16A; Inductance:200nH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:AMPLA5030S Series; DC Resistance Max:3200µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 200NH, SHIELDED, 16A; Inductance:200nH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:AMPLA5030S Series; DC Resistance Max:3200µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA5030S-R20NT 535-AMPLA5030S-R20NTTR-ND 73AH9151
Product Name AMPLA5030S Molded (Round Wire) Fixed Inductors Inductor, 200Nh, Shielded, 16A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.2000 microH 0.2000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N8 0402DC-7N8XJRW , 0402DC-7N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details