Abracon, LLC AMPLA5030S Molded (Round Wire) AMPLA5030S-2R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 5.5 A Saturation Current: 9 A DC Resistance Max: 35 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 5.5 A Saturation Current: 9 A DC Resistance Max: 35 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA5030S Molded (Round Wire) - AMPLA5030S-2R2MT - Abracon, LLC
Spicewood, TX, United States
AMPLA5030S Molded (Round Wire)
AMPLA5030S-2R2MT
AMPLA5030S Molded (Round Wire) AMPLA5030S-2R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA5030S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 5.5 A Saturation Current: 9 A DC Resistance Max: 35 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.2 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA5030S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 5.5 A
  • Saturation Current: 9 A
  • DC Resistance Max: 35 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.2 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA5030S-2R2MTDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 5.5A 35mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 5.5A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA5030S-2R2MTCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 5.5A 35mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 5.5A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA5030S-2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 5.5A 35mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 5.5A 35mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Abracon - 73AH9176 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Abracon
73AH9176
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Abracon 73AH9176
INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:AMPLA5030S Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:AMPLA5030S Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Abracon - 73AH9175 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Abracon
73AH9175
Inductor, 2.2Uh, Shielded, 5.5A; Inductance Abracon 73AH9175
INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:AMPLA5030S Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 5.5A; Inductance:2.2µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:AMPLA5030S Series; DC Resistance Max:0.035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA5030S-2R2MT 535-AMPLA5030S-2R2MTDKR-ND 73AH9176
Product Name AMPLA5030S Molded (Round Wire) Fixed Inductors Inductor, 2.2Uh, Shielded, 5.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details