Abracon, LLC AMPLA4020S Molded (Round Wire) AMPLA4020S-R18NT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 180 nH Temperature Rise Current: 13.5 A Saturation Current: 28 A DC Resistance Max: 5.4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 180 nH Temperature Rise Current: 13.5 A Saturation Current: 28 A DC Resistance Max: 5.4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA4020S inductor features a shielded construction designed for high current applications, with an inductance of 180 nH and a maximum RMS current rating of 13.5 A. It is suitable for switching frequencies ranging from 100 kHz to 2 MHz, making it ideal for various electronic applications. The inductor exhibits soft saturation characteristics and has a maximum DC resistance of 5400 OºOc. It operates effectively within a temperature range of -55°C to +125°C and is RoHS compliant. The product is packaged in tape and reel format, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The AMPLA4020S inductor features a shielded construction designed for high current applications, with an inductance of 180 nH and a maximum RMS current rating of 13.5 A. It is suitable for switching frequencies ranging from 100 kHz to 2 MHz, making it ideal for various electronic applications. The inductor exhibits soft saturation characteristics and has a maximum DC resistance of 5400 OºOc. It operates effectively within a temperature range of -55°C to +125°C and is RoHS compliant. The product is packaged in tape and reel format, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AMPLA4020S Molded (Round Wire) - AMPLA4020S-R18NT - Abracon, LLC
Spicewood, TX, United States
AMPLA4020S Molded (Round Wire)
AMPLA4020S-R18NT
AMPLA4020S Molded (Round Wire) AMPLA4020S-R18NT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 180 nH Temperature Rise Current: 13.5 A Saturation Current: 28 A DC Resistance Max: 5.4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 180 nH
  • Temperature Rise Current: 13.5 A
  • Saturation Current: 28 A
  • DC Resistance Max: 5.4 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4020S-R18NTTR-ND - DigiKey
Thief River Falls, MN, United States
180nH Shielded Molded Inductor 13.5A 5.4mOhm Max Nonstandard

180nH Shielded Molded Inductor 13.5A 5.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 180Nh, Shielded, 13.5A; Inductance Abracon - 73AH9112 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, Shielded, 13.5A; Inductance Abracon
73AH9112
Inductor, 180Nh, Shielded, 13.5A; Inductance Abracon 73AH9112
INDUCTOR, 180NH, SHIELDED, 13.5A; Inductance:180nH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:AMPLA4020S Series; DC Resistance Max:5400µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 180NH, SHIELDED, 13.5A; Inductance:180nH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:AMPLA4020S Series; DC Resistance Max:5400µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 180Nh, Shielded, 13.5A; Inductance Abracon - 73AH9111 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, Shielded, 13.5A; Inductance Abracon
73AH9111
Inductor, 180Nh, Shielded, 13.5A; Inductance Abracon 73AH9111
INDUCTOR, 180NH, SHIELDED, 13.5A; Inductance:180nH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:AMPLA4020S Series; DC Resistance Max:5400µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 180NH, SHIELDED, 13.5A; Inductance:180nH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:AMPLA4020S Series; DC Resistance Max:5400µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4020S-R18NT 535-AMPLA4020S-R18NTTR-ND 73AH9112
Product Name AMPLA4020S Molded (Round Wire) Fixed Inductors Inductor, 180Nh, Shielded, 13.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.1800 microH 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details