Abracon, LLC AMPLA4020S Molded (Round Wire) AMPLA4020S-8R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 2 A Saturation Current: 2.5 A DC Resistance Max: 180 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 2 A Saturation Current: 2.5 A DC Resistance Max: 180 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA4020S-8R2MT is a molded inductor designed for power applications, featuring a shielded construction that enhances performance in high-frequency environments. It has an inductance value of 8.2 µH with a tolerance of 20%. The inductor supports a temperature rise current of 2 A and a saturation current of 2.5 A, making it suitable for applications requiring reliable current handling. The DC resistance is rated at a maximum of 180 m,Ѷ, contributing to efficient operation. It operates effectively within a temperature range of -55°C to +125°C, accommodating various environmental conditions. The component is packaged in tape and reel format, with 3,000 units per reel, facilitating automated assembly processes. This product is RoHS compliant and is intended for commercial applications, not specifically designed for high-reliability sectors.

Datasheet Summary
Powered by GS/AI

The AMPLA4020S-8R2MT is a molded inductor designed for power applications, featuring a shielded construction that enhances performance in high-frequency environments. It has an inductance value of 8.2 µH with a tolerance of 20%. The inductor supports a temperature rise current of 2 A and a saturation current of 2.5 A, making it suitable for applications requiring reliable current handling. The DC resistance is rated at a maximum of 180 m,Ѷ, contributing to efficient operation. It operates effectively within a temperature range of -55°C to +125°C, accommodating various environmental conditions. The component is packaged in tape and reel format, with 3,000 units per reel, facilitating automated assembly processes. This product is RoHS compliant and is intended for commercial applications, not specifically designed for high-reliability sectors.

Suppliers

Company
Product
Description
Supplier Links
AMPLA4020S Molded (Round Wire) - AMPLA4020S-8R2MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4020S Molded (Round Wire)
AMPLA4020S-8R2MT
AMPLA4020S Molded (Round Wire) AMPLA4020S-8R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 2 A Saturation Current: 2.5 A DC Resistance Max: 180 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 8.2 μH
  • Temperature Rise Current: 2 A
  • Saturation Current: 2.5 A
  • DC Resistance Max: 180 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4020S-8R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 2A 180mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 2A 180mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 8.2Uh, Shielded, 2A; Inductance Abracon - 73AH9147 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 2A; Inductance Abracon
73AH9147
Inductor, 8.2Uh, Shielded, 2A; Inductance Abracon 73AH9147
INDUCTOR, 8.2UH, SHIELDED, 2A; Inductance:8.2µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:AMPLA4020S Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 2A; Inductance:8.2µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:AMPLA4020S Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 8.2Uh, Shielded, 2A; Inductance Abracon - 73AH9148 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 2A; Inductance Abracon
73AH9148
Inductor, 8.2Uh, Shielded, 2A; Inductance Abracon 73AH9148
INDUCTOR, 8.2UH, SHIELDED, 2A; Inductance:8.2µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:AMPLA4020S Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 2A; Inductance:8.2µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:AMPLA4020S Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4020S-8R2MT 535-AMPLA4020S-8R2MTTR-ND 73AH9147
Product Name AMPLA4020S Molded (Round Wire) Fixed Inductors Inductor, 8.2Uh, Shielded, 2A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details