Abracon, LLC AMPLA4020S Molded (Round Wire) AMPLA4020S-1R0MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 5 A Saturation Current: 8.5 A DC Resistance Max: 27 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 5 A Saturation Current: 8.5 A DC Resistance Max: 27 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4020S Molded (Round Wire) - AMPLA4020S-1R0MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4020S Molded (Round Wire)
AMPLA4020S-1R0MT
AMPLA4020S Molded (Round Wire) AMPLA4020S-1R0MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 5 A Saturation Current: 8.5 A DC Resistance Max: 27 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 5 A
  • Saturation Current: 8.5 A
  • DC Resistance Max: 27 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4020S-1R0MTDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

1µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA4020S-1R0MTCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

1µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA4020S-1R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

1µH Shielded Molded Inductor 5A 27mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 5A; Inductance Abracon - 73AH9125 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 5A; Inductance Abracon
73AH9125
Inductor, 1Uh, Shielded, 5A; Inductance Abracon 73AH9125
INDUCTOR, 1UH, SHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:AMPLA4020S Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:AMPLA4020S Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 5A; Inductance Abracon - 73AH9126 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 5A; Inductance Abracon
73AH9126
Inductor, 1Uh, Shielded, 5A; Inductance Abracon 73AH9126
INDUCTOR, 1UH, SHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:AMPLA4020S Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 5A; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:AMPLA4020S Series; DC Resistance Max:0.027ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4020S-1R0MT 535-AMPLA4020S-1R0MTDKR-ND 73AH9125
Product Name AMPLA4020S Molded (Round Wire) Fixed Inductors Inductor, 1Uh, Shielded, 5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers