Abracon, LLC AMPLA4020S Molded (Round Wire) AMPLA4020S-150MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.5 A Saturation Current: 1.9 A DC Resistance Max: 374 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.5 A Saturation Current: 1.9 A DC Resistance Max: 374 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA4020S-150MT is a molded inductor designed for power applications, featuring a shielded construction that enhances performance in high-frequency environments. It has an inductance value of 15 µH with a tolerance of 20%. The inductor supports a temperature rise current of 1.5 A and a saturation current of 1.9 A, making it suitable for applications requiring reliable current handling. The DC resistance is specified at a maximum of 374 m,Ѷ, which contributes to its efficiency in circuit designs. Operating within a temperature range of -55°C to +125°C, the AMPLA4020S-150MT is built to withstand various environmental conditions. It is packaged in tape and reel format, with 3,000 units per reel, facilitating automated assembly processes. The dimensions of the component are 4.45 mm in length, 4.06 mm in width, and 2 mm in height, making it a compact option for space-constrained applications. This inductor is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The AMPLA4020S-150MT is a molded inductor designed for power applications, featuring a shielded construction that enhances performance in high-frequency environments. It has an inductance value of 15 µH with a tolerance of 20%. The inductor supports a temperature rise current of 1.5 A and a saturation current of 1.9 A, making it suitable for applications requiring reliable current handling. The DC resistance is specified at a maximum of 374 m,Ѷ, which contributes to its efficiency in circuit designs. Operating within a temperature range of -55°C to +125°C, the AMPLA4020S-150MT is built to withstand various environmental conditions. It is packaged in tape and reel format, with 3,000 units per reel, facilitating automated assembly processes. The dimensions of the component are 4.45 mm in length, 4.06 mm in width, and 2 mm in height, making it a compact option for space-constrained applications. This inductor is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
AMPLA4020S Molded (Round Wire) - AMPLA4020S-150MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4020S Molded (Round Wire)
AMPLA4020S-150MT
AMPLA4020S Molded (Round Wire) AMPLA4020S-150MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.5 A Saturation Current: 1.9 A DC Resistance Max: 374 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 1.5 A
  • Saturation Current: 1.9 A
  • DC Resistance Max: 374 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4020S-150MTTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 1.5A 374mOhm Max Nonstandard

15µH Shielded Molded Inductor 1.5A 374mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, Shielded, 1.5A; Inductance Abracon - 73AH9133 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 1.5A; Inductance Abracon
73AH9133
Inductor, 15Uh, Shielded, 1.5A; Inductance Abracon 73AH9133
INDUCTOR, 15UH, SHIELDED, 1.5A; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:AMPLA4020S Series; DC Resistance Max:0.374ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 1.5A; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:AMPLA4020S Series; DC Resistance Max:0.374ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 1.5A; Inductance Abracon - 73AH9134 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 1.5A; Inductance Abracon
73AH9134
Inductor, 15Uh, Shielded, 1.5A; Inductance Abracon 73AH9134
INDUCTOR, 15UH, SHIELDED, 1.5A; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:AMPLA4020S Series; DC Resistance Max:0.374ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 1.5A; Inductance:15µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:AMPLA4020S Series; DC Resistance Max:0.374ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4020S-150MT 535-AMPLA4020S-150MTTR-ND 73AH9133
Product Name AMPLA4020S Molded (Round Wire) Fixed Inductors Inductor, 15Uh, Shielded, 1.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details