Abracon, LLC AMPLA4012S Molded (Round Wire) AMPLA4012S-R33MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 7 A Saturation Current: 11 A DC Resistance Max: 16 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 7 A Saturation Current: 11 A DC Resistance Max: 16 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4012S Molded (Round Wire) - AMPLA4012S-R33MT - Abracon, LLC
Spicewood, TX, United States
AMPLA4012S Molded (Round Wire)
AMPLA4012S-R33MT
AMPLA4012S Molded (Round Wire) AMPLA4012S-R33MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 7 A Saturation Current: 11 A DC Resistance Max: 16 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 330 nH
  • Temperature Rise Current: 7 A
  • Saturation Current: 11 A
  • DC Resistance Max: 16 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4012S-R33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 7A 16mOhm Max Nonstandard

330nH Shielded Molded Inductor 7A 16mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 330Nh, Shielded, 7A; Inductance Abracon - 73AH9079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 7A; Inductance Abracon
73AH9079
Inductor, 330Nh, Shielded, 7A; Inductance Abracon 73AH9079
INDUCTOR, 330NH, SHIELDED, 7A; Inductance:330nH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:AMPLA4012S Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 7A; Inductance:330nH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:AMPLA4012S Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Nh, Shielded, 7A; Inductance Abracon - 73AH9078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 7A; Inductance Abracon
73AH9078
Inductor, 330Nh, Shielded, 7A; Inductance Abracon 73AH9078
INDUCTOR, 330NH, SHIELDED, 7A; Inductance:330nH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:AMPLA4012S Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 7A; Inductance:330nH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:AMPLA4012S Series; DC Resistance Max:0.016ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4012S-R33MT 535-AMPLA4012S-R33MTTR-ND 73AH9079
Product Name AMPLA4012S Molded (Round Wire) Fixed Inductors Inductor, 330Nh, Shielded, 7A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details