Abracon, LLC AMPLA4012S Molded (Round Wire) AMPLA4012S-R10NT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 nH Temperature Rise Current: 11.5 A Saturation Current: 25 A DC Resistance Max: 5.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 nH Temperature Rise Current: 11.5 A Saturation Current: 25 A DC Resistance Max: 5.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA4012S Molded (Round Wire) - AMPLA4012S-R10NT - Abracon, LLC
Spicewood, TX, United States
AMPLA4012S Molded (Round Wire)
AMPLA4012S-R10NT
AMPLA4012S Molded (Round Wire) AMPLA4012S-R10NT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 nH Temperature Rise Current: 11.5 A Saturation Current: 25 A DC Resistance Max: 5.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.45 mm Width: 4.06 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA4012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 100 nH
  • Temperature Rise Current: 11.5 A
  • Saturation Current: 25 A
  • DC Resistance Max: 5.5 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.45 mm
  • Width: 4.06 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA4012S-R10NTTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Shielded Molded Inductor 11.5A 5.5mOhm Max Nonstandard

100nH Shielded Molded Inductor 11.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 100Nh, Shielded, 11.5A; Inductance Abracon - 73AH9074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, Shielded, 11.5A; Inductance Abracon
73AH9074
Inductor, 100Nh, Shielded, 11.5A; Inductance Abracon 73AH9074
INDUCTOR, 100NH, SHIELDED, 11.5A; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:AMPLA4012S Series; DC Resistance Max:5500µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 100NH, SHIELDED, 11.5A; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:AMPLA4012S Series; DC Resistance Max:5500µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Nh, Shielded, 11.5A; Inductance Abracon - 73AH9075 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, Shielded, 11.5A; Inductance Abracon
73AH9075
Inductor, 100Nh, Shielded, 11.5A; Inductance Abracon 73AH9075
INDUCTOR, 100NH, SHIELDED, 11.5A; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:AMPLA4012S Series; DC Resistance Max:5500µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 100NH, SHIELDED, 11.5A; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:AMPLA4012S Series; DC Resistance Max:5500µohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA4012S-R10NT 535-AMPLA4012S-R10NTTR-ND 73AH9074
Product Name AMPLA4012S Molded (Round Wire) Fixed Inductors Inductor, 100Nh, Shielded, 11.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.1000 microH 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1009835-DFSG-20-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers