Abracon, LLC AMPLA1707S Molded (Round Wire) AMPLA1707S-R47MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 62 A Saturation Current: 123 A DC Resistance Max: 1.03 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 62 A Saturation Current: 123 A DC Resistance Max: 1.03 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1707S Molded (Round Wire) - AMPLA1707S-R47MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1707S Molded (Round Wire)
AMPLA1707S-R47MT
AMPLA1707S Molded (Round Wire) AMPLA1707S-R47MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 62 A Saturation Current: 123 A DC Resistance Max: 1.03 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.6 mm Width: 16.9 mm Height: 7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1707S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 62 A
  • Saturation Current: 123 A
  • DC Resistance Max: 1.03 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 17.6 mm
  • Width: 16.9 mm
  • Height: 7 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1707S-R47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 62A 1.03mOhm Max Nonstandard

470nH Shielded Molded Inductor 62A 1.03mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Nh, Shielded, 62A; Inductance Abracon - 73AH9030 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 62A; Inductance Abracon
73AH9030
Inductor, 470Nh, Shielded, 62A; Inductance Abracon 73AH9030
INDUCTOR, 470NH, SHIELDED, 62A; Inductance:470nH; RMS Current (Irms):62A; Inductor Construction:Shielde d; Saturation Current (Isat):123A; Product Range:AMPLA1707S Series; DC Resistance Max:1030µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 62A; Inductance:470nH; RMS Current (Irms):62A; Inductor Construction:Shielded; Saturation Current (Isat):123A; Product Range:AMPLA1707S Series; DC Resistance Max:1030µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 62A; Inductance Abracon - 73AH9031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 62A; Inductance Abracon
73AH9031
Inductor, 470Nh, Shielded, 62A; Inductance Abracon 73AH9031
INDUCTOR, 470NH, SHIELDED, 62A; Inductance:470nH; RMS Current (Irms):62A; Inductor Construction:Shielde d; Saturation Current (Isat):123A; Product Range:AMPLA1707S Series; DC Resistance Max:1030µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 62A; Inductance:470nH; RMS Current (Irms):62A; Inductor Construction:Shielded; Saturation Current (Isat):123A; Product Range:AMPLA1707S Series; DC Resistance Max:1030µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1707S-R47MT 535-AMPLA1707S-R47MTTR-ND 73AH9030
Product Name AMPLA1707S Molded (Round Wire) Fixed Inductors Inductor, 470Nh, Shielded, 62A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A821K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details