Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-220MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 22 μH Temperature Rise Current: 9 A Saturation Current: 12 A DC Resistance Max: 37 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 22 μH Temperature Rise Current: 9 A Saturation Current: 12 A DC Resistance Max: 37 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA1306S-220MT is a molded inductor designed for power applications, featuring a shielded construction that minimizes electromagnetic interference. It has an inductance value of 22 µH with a tolerance of 20%. The inductor supports a temperature rise current of 9 A and a saturation current of 12 A, making it suitable for various power management tasks. The maximum DC resistance is 37 m,Ѷ, which contributes to its efficiency in circuit designs. This component operates within a temperature range of -55°C to +125°C, ensuring reliability in diverse environments. The inductor is packaged in a surface mount design, with dimensions of 13.5 mm in length and 12.5 mm in width. It is compliant with RoHS standards and is available in tape and reel packaging for ease of integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The AMPLA1306S-220MT is a molded inductor designed for power applications, featuring a shielded construction that minimizes electromagnetic interference. It has an inductance value of 22 µH with a tolerance of 20%. The inductor supports a temperature rise current of 9 A and a saturation current of 12 A, making it suitable for various power management tasks. The maximum DC resistance is 37 m,Ѷ, which contributes to its efficiency in circuit designs. This component operates within a temperature range of -55°C to +125°C, ensuring reliability in diverse environments. The inductor is packaged in a surface mount design, with dimensions of 13.5 mm in length and 12.5 mm in width. It is compliant with RoHS standards and is available in tape and reel packaging for ease of integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-220MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-220MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-220MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 22 μH Temperature Rise Current: 9 A Saturation Current: 12 A DC Resistance Max: 37 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 22 μH
  • Temperature Rise Current: 9 A
  • Saturation Current: 12 A
  • DC Resistance Max: 37 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-220MTTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 9A 37mOhm Max Nonstandard

22µH Shielded Molded Inductor 9A 37mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 9A; Inductance Abracon - 73AH9011 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 9A; Inductance Abracon
73AH9011
Inductor, 22Uh, Shielded, 9A; Inductance Abracon 73AH9011
INDUCTOR, 22UH, SHIELDED, 9A; Inductance:22µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:AMPLA1306S Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 9A; Inductance:22µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:AMPLA1306S Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 9A; Inductance Abracon - 73AH9010 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 9A; Inductance Abracon
73AH9010
Inductor, 22Uh, Shielded, 9A; Inductance Abracon 73AH9010
INDUCTOR, 22UH, SHIELDED, 9A; Inductance:22µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:AMPLA1306S Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 9A; Inductance:22µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:AMPLA1306S Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-220MT 535-AMPLA1306S-220MTTR-ND 73AH9011
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 22Uh, Shielded, 9A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-1676955-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details