Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-R88MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 880 nH Temperature Rise Current: 20 A Saturation Current: 38 A DC Resistance Max: 2.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 880 nH Temperature Rise Current: 20 A Saturation Current: 38 A DC Resistance Max: 2.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-R88MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-R88MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-R88MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 880 nH Temperature Rise Current: 20 A Saturation Current: 38 A DC Resistance Max: 2.9 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 880 nH
  • Temperature Rise Current: 20 A
  • Saturation Current: 38 A
  • DC Resistance Max: 2.9 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-R88MTTR-ND - DigiKey
Thief River Falls, MN, United States
880nH Shielded Molded Inductor 20A 2.9mOhm Max Nonstandard

880nH Shielded Molded Inductor 20A 2.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 880Nh, Shielded, 20A; Inductance Abracon - 73AH8917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 880Nh, Shielded, 20A; Inductance Abracon
73AH8917
Inductor, 880Nh, Shielded, 20A; Inductance Abracon 73AH8917
INDUCTOR, 880NH, SHIELDED, 20A; Inductance:880nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):38A; Product Range:AMPLA1004S Series; DC Resistance Max:2900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 880NH, SHIELDED, 20A; Inductance:880nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):38A; Product Range:AMPLA1004S Series; DC Resistance Max:2900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 880Nh, Shielded, 20A; Inductance Abracon - 73AH8916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 880Nh, Shielded, 20A; Inductance Abracon
73AH8916
Inductor, 880Nh, Shielded, 20A; Inductance Abracon 73AH8916
INDUCTOR, 880NH, SHIELDED, 20A; Inductance:880nH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):38A; Product Range:AMPLA1004S Series; DC Resistance Max:2900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 880NH, SHIELDED, 20A; Inductance:880nH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):38A; Product Range:AMPLA1004S Series; DC Resistance Max:2900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-R88MT 535-AMPLA1004S-R88MTTR-ND 73AH8917
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 880Nh, Shielded, 20A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.8800 microH 0.8800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details