Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-R47MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 28 A Saturation Current: 43 A DC Resistance Max: 1.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 28 A Saturation Current: 43 A DC Resistance Max: 1.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-R47MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-R47MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-R47MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 28 A Saturation Current: 43 A DC Resistance Max: 1.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 28 A
  • Saturation Current: 43 A
  • DC Resistance Max: 1.5 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-R47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 28A 1.5mOhm Max Nonstandard

470nH Shielded Molded Inductor 28A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Nh, Shielded, 28A; Inductance Abracon - 73AH8908 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 28A; Inductance Abracon
73AH8908
Inductor, 470Nh, Shielded, 28A; Inductance Abracon 73AH8908
INDUCTOR, 470NH, SHIELDED, 28A; Inductance:470nH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):43A; Product Range:AMPLA1004S Series; DC Resistance Max:1500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 28A; Inductance:470nH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):43A; Product Range:AMPLA1004S Series; DC Resistance Max:1500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 28A; Inductance Abracon - 73AH8909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 28A; Inductance Abracon
73AH8909
Inductor, 470Nh, Shielded, 28A; Inductance Abracon 73AH8909
INDUCTOR, 470NH, SHIELDED, 28A; Inductance:470nH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):43A; Product Range:AMPLA1004S Series; DC Resistance Max:1500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 28A; Inductance:470nH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):43A; Product Range:AMPLA1004S Series; DC Resistance Max:1500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-R47MT 535-AMPLA1004S-R47MTTR-ND 73AH8908
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 470Nh, Shielded, 28A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-2N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details