Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-R39MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 390 nH Temperature Rise Current: 30 A Saturation Current: 60 A DC Resistance Max: 1.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 390 nH Temperature Rise Current: 30 A Saturation Current: 60 A DC Resistance Max: 1.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-R39MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-R39MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-R39MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 390 nH Temperature Rise Current: 30 A Saturation Current: 60 A DC Resistance Max: 1.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 390 nH
  • Temperature Rise Current: 30 A
  • Saturation Current: 60 A
  • DC Resistance Max: 1.3 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-R39MTTR-ND - DigiKey
Thief River Falls, MN, United States
390nH Shielded Molded Inductor 30A 1.3mOhm Max Nonstandard

390nH Shielded Molded Inductor 30A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 390Nh, Shielded, 30A; Inductance Abracon - 73AH8904 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Nh, Shielded, 30A; Inductance Abracon
73AH8904
Inductor, 390Nh, Shielded, 30A; Inductance Abracon 73AH8904
INDUCTOR, 390NH, SHIELDED, 30A; Inductance:390nH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 390NH, SHIELDED, 30A; Inductance:390nH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 390Nh, Shielded, 30A; Inductance Abracon - 73AH8905 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Nh, Shielded, 30A; Inductance Abracon
73AH8905
Inductor, 390Nh, Shielded, 30A; Inductance Abracon 73AH8905
INDUCTOR, 390NH, SHIELDED, 30A; Inductance:390nH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 390NH, SHIELDED, 30A; Inductance:390nH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-R39MT 535-AMPLA1004S-R39MTTR-ND 73AH8904
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 390Nh, Shielded, 30A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.3900 microH 0.3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers