Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-R36MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 31 A Saturation Current: 60 A DC Resistance Max: 1.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 31 A Saturation Current: 60 A DC Resistance Max: 1.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-R36MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-R36MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-R36MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 31 A Saturation Current: 60 A DC Resistance Max: 1.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 360 nH
  • Temperature Rise Current: 31 A
  • Saturation Current: 60 A
  • DC Resistance Max: 1.2 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-R36MTTR-ND - DigiKey
Thief River Falls, MN, United States
360nH Shielded Molded Inductor 31A 1.2mOhm Max Nonstandard

360nH Shielded Molded Inductor 31A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 360Nh, Shielded, 31A; Inductance Abracon - 73AH8902 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, Shielded, 31A; Inductance Abracon
73AH8902
Inductor, 360Nh, Shielded, 31A; Inductance Abracon 73AH8902
INDUCTOR, 360NH, SHIELDED, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 360NH, SHIELDED, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 360Nh, Shielded, 31A; Inductance Abracon - 73AH8903 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, Shielded, 31A; Inductance Abracon
73AH8903
Inductor, 360Nh, Shielded, 31A; Inductance Abracon 73AH8903
INDUCTOR, 360NH, SHIELDED, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 360NH, SHIELDED, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:AMPLA1004S Series; DC Resistance Max:1200µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-R36MT 535-AMPLA1004S-R36MTTR-ND 73AH8902
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 360Nh, Shielded, 31A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.3600 microH 0.3600 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J202SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers