Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-8R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 8 A Saturation Current: 12.5 A DC Resistance Max: 22.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 8 A Saturation Current: 12.5 A DC Resistance Max: 22.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-8R2MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-8R2MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-8R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 8 A Saturation Current: 12.5 A DC Resistance Max: 22.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 8.2 μH
  • Temperature Rise Current: 8 A
  • Saturation Current: 12.5 A
  • DC Resistance Max: 22.5 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-8R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 8A 22.5mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 8A 22.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 8.2Uh, Shielded, 8A; Inductance Abracon - 73AH8964 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 8A; Inductance Abracon
73AH8964
Inductor, 8.2Uh, Shielded, 8A; Inductance Abracon 73AH8964
INDUCTOR, 8.2UH, SHIELDED, 8A; Inductance:8.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.0225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 8A; Inductance:8.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.0225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 8.2Uh, Shielded, 8A; Inductance Abracon - 73AH8965 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 8A; Inductance Abracon
73AH8965
Inductor, 8.2Uh, Shielded, 8A; Inductance Abracon 73AH8965
INDUCTOR, 8.2UH, SHIELDED, 8A; Inductance:8.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.0225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 8.2UH, SHIELDED, 8A; Inductance:8.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.0225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-8R2MT 535-AMPLA1004S-8R2MTTR-ND 73AH8964
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 8.2Uh, Shielded, 8A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-4N8XJLW - 962538-0201DS-4N8XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details