Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-4R0MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4 μH Temperature Rise Current: 10.2 A Saturation Current: 18 A DC Resistance Max: 15 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4 μH Temperature Rise Current: 10.2 A Saturation Current: 18 A DC Resistance Max: 15 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-4R0MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-4R0MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-4R0MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4 μH Temperature Rise Current: 10.2 A Saturation Current: 18 A DC Resistance Max: 15 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 4 μH
  • Temperature Rise Current: 10.2 A
  • Saturation Current: 18 A
  • DC Resistance Max: 15 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-4R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
4µH Shielded Molded Inductor 10.2A 15mOhm Max Nonstandard

4µH Shielded Molded Inductor 10.2A 15mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4Uh, Shielded, 10.2A; Inductance Abracon - 73AH8949 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Uh, Shielded, 10.2A; Inductance Abracon
73AH8949
Inductor, 4Uh, Shielded, 10.2A; Inductance Abracon 73AH8949
INDUCTOR, 4UH, SHIELDED, 10.2A; Inductance:4µH; RMS Current (Irms):10.2A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:AMPLA1004S Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4UH, SHIELDED, 10.2A; Inductance:4µH; RMS Current (Irms):10.2A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:AMPLA1004S Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4Uh, Shielded, 10.2A; Inductance Abracon - 73AH8948 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Uh, Shielded, 10.2A; Inductance Abracon
73AH8948
Inductor, 4Uh, Shielded, 10.2A; Inductance Abracon 73AH8948
INDUCTOR, 4UH, SHIELDED, 10.2A; Inductance:4µH; RMS Current (Irms):10.2A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:AMPLA1004S Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4UH, SHIELDED, 10.2A; Inductance:4µH; RMS Current (Irms):10.2A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:AMPLA1004S Series; DC Resistance Max:0.015ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-4R0MT 535-AMPLA1004S-4R0MTTR-ND 73AH8949
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 4Uh, Shielded, 10.2A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 4 microH 4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - A106109CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
4 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details