Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-330MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 33 μH Temperature Rise Current: 3.5 A Saturation Current: 5 A DC Resistance Max: 112 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 33 μH Temperature Rise Current: 3.5 A Saturation Current: 5 A DC Resistance Max: 112 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-330MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-330MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-330MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 33 μH Temperature Rise Current: 3.5 A Saturation Current: 5 A DC Resistance Max: 112 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 33 μH
  • Temperature Rise Current: 3.5 A
  • Saturation Current: 5 A
  • DC Resistance Max: 112 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-330MTTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 3.5A 112mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.5A 112mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, Shielded, 3.5A; Inductance Abracon - 73AH8947 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 3.5A; Inductance Abracon
73AH8947
Inductor, 33Uh, Shielded, 3.5A; Inductance Abracon 73AH8947
INDUCTOR, 33UH, SHIELDED, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.112ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.112ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, Shielded, 3.5A; Inductance Abracon - 73AH8946 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Shielded, 3.5A; Inductance Abracon
73AH8946
Inductor, 33Uh, Shielded, 3.5A; Inductance Abracon 73AH8946
INDUCTOR, 33UH, SHIELDED, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.112ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, SHIELDED, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.112ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-330MT 535-AMPLA1004S-330MTTR-ND 73AH8947
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 33Uh, Shielded, 3.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details