Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-270MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 27 μH Temperature Rise Current: 4 A Saturation Current: 6 A DC Resistance Max: 100 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 27 μH Temperature Rise Current: 4 A Saturation Current: 6 A DC Resistance Max: 100 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon AMPLA1004S inductor features an inductance of 27 µH and is designed for applications requiring a maximum RMS current of 4A and a saturation current of 6A. It has a shielded construction, which helps reduce electromagnetic interference, and is suitable for switching frequencies between 100 kHz and 2 MHz. The inductor has a maximum DC resistance of 0.1 ohm and a tolerance of ±20%. It operates effectively within a temperature range of -55°C to +125°C and is RoHS compliant. This component is packaged in tape and reel format, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Abracon AMPLA1004S inductor features an inductance of 27 µH and is designed for applications requiring a maximum RMS current of 4A and a saturation current of 6A. It has a shielded construction, which helps reduce electromagnetic interference, and is suitable for switching frequencies between 100 kHz and 2 MHz. The inductor has a maximum DC resistance of 0.1 ohm and a tolerance of ±20%. It operates effectively within a temperature range of -55°C to +125°C and is RoHS compliant. This component is packaged in tape and reel format, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-270MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-270MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-270MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 27 μH Temperature Rise Current: 4 A Saturation Current: 6 A DC Resistance Max: 100 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 27 μH
  • Temperature Rise Current: 4 A
  • Saturation Current: 6 A
  • DC Resistance Max: 100 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-270MTTR-ND - DigiKey
Thief River Falls, MN, United States
27µH Shielded Molded Inductor 4A 100mOhm Max Nonstandard

27µH Shielded Molded Inductor 4A 100mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 27Uh, Shielded, 4A; Inductance Abracon - 73AH8939 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, Shielded, 4A; Inductance Abracon
73AH8939
Inductor, 27Uh, Shielded, 4A; Inductance Abracon 73AH8939
INDUCTOR, 27UH, SHIELDED, 4A; Inductance:27µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:AMPLA1004S Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 27UH, SHIELDED, 4A; Inductance:27µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:AMPLA1004S Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 27Uh, Shielded, 4A; Inductance Abracon - 73AH8938 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, Shielded, 4A; Inductance Abracon
73AH8938
Inductor, 27Uh, Shielded, 4A; Inductance Abracon 73AH8938
INDUCTOR, 27UH, SHIELDED, 4A; Inductance:27µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:AMPLA1004S Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 27UH, SHIELDED, 4A; Inductance:27µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:AMPLA1004S Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-270MT 535-AMPLA1004S-270MTTR-ND 73AH8939
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 27Uh, Shielded, 4A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 27 microH 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3132-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers